1-Ch Optocoupler, 10Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2601-520E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-520E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1042615-HCPL-2601-52
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 10MBd 1Ch 5mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2601-520E | 1042615-HCPL-2601-520E | HCPL-2601-520E-ND | HCPL-2601-520E |
| Product Name | SMD 3.75kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-2601-520E | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC; DC | DC | |
| Mounting Option | Tape and Reel | Surface Mount; 8-DIP Gull Wing | Surface Mount | |
| Isolation Voltage | 3750 volts | 5000 volts | 5000 volts | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Forward Current | 20 milliamps | 20 milliamps |