High Speed Logic Output Optocoupler, 1-CH, Open Collector, 3750Vrms, 8-Pin PDIP Product overview: HCPL-2601-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Common Mode Voltage Vcm:50V RoHS Compliant: Yes
Optocoupler; Logic; 8-Pin DIP (300 mil); NAND; (10 MBd); CMR 10 kV/¦s
10Mbit/s 100ns 4.5V~5.5V 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers 10MBd 1Ch 5mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2601-000E | 516-1540-5-ND | 5473740 | 5473740P | 88H7810 | 107-HCPL-2601-000E | HCPL-2601-000E | HCPL-2601-000E |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | Optocoupler; Logic; 8-Pin DIP (300 mil); NAND; (10 MBd); CMR 10 kV/¦s | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers |
| Input | DC | DC | DC | DC | DC; DC | DC | ||
| Output | Open Collector | Open Collector, Schottky Clamped | Phototransistor; Transistor | Open Collector, Schottky Clamped | ||||
| Mounting Option | PDIP | Through Hole | Through hole | DIP | DIP | 8-DIP (0.300, 7.62mm) | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube | ||||||
| Forward Current | 20 milliamps | 20 milliamps |