Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-257K HCPL-257K

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873323-HCPL-257K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-257 Categories: Isolators Case / Package: 16-DIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873323-HCPL-257K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-257 Categories: Isolators Case / Package: 16-DIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-257K - 873323-HCPL-257K - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-257K
873323-HCPL-257K
Optoisolators - Transistor, Photovoltaic Output - HCPL-257K 873323-HCPL-257K
Manufacturer: Broadcom Limited Win Source Part Number: 873323-HCPL-257K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-257 Categories: Isolators Case / Package: 16-DIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873323-HCPL-257K
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-257
Categories: Isolators
Case / Package: 16-DIP
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873323-HCPL-257K
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-257K
Package Type SOT3; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R020M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1460596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details