Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-2502-500E HCPL-2502-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873315-HCPL-2502-500 E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-2502 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4046-6, 516-4046-2, 516-4046-1, HCPL-2502-500E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873315-HCPL-2502-500 E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-2502 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4046-6, 516-4046-2, 516-4046-1, HCPL-2502-500E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-2502-500E - 873315-HCPL-2502-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2502-500E
873315-HCPL-2502-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2502-500E 873315-HCPL-2502-500E
Manufacturer: Broadcom Limited Win Source Part Number: 873315-HCPL-2502-500 E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-2502 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4046-6, 516-4046-2, 516-4046-1, HCPL-2502-500E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873315-HCPL-2502-500E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 3750Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL-2502
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4046-6, 516-4046-2, 516-4046-1, HCPL-2502-500E-ND

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2502-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2502-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2502-500ETR-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2502-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2502-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2502-500ECT-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2502-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2502-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2502-500EDKR-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2502-500E
High Speed Optocouplers HCPL-2502-500E
High Speed Optocouplers 1MBd 1Ch 25mA

High Speed Optocouplers 1MBd 1Ch 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 873315-HCPL-2502-500E 516-HCPL-2502-500ETR-ND HCPL-2502-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-2502-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Mounting Option Surface Mount; 8-SMD Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details