Skyworks Solutions, Inc. Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler OLS249

Description
The OLS249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, which is mounted and coupled in a custom hermetic surface mount technology (SMT) leadless chip carrier (LCC) package. The low input current makes the OLS249 well-suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL) / TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better current transfer ratio (CTR) degradation characteristics due to radiation exposure. Special electrical parametric selections are available upon request.
Request a Quote Datasheet
Description
The OLS249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, which is mounted and coupled in a custom hermetic surface mount technology (SMT) leadless chip carrier (LCC) package. The low input current makes the OLS249 well-suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL) / TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better current transfer ratio (CTR) degradation characteristics due to radiation exposure. Special electrical parametric selections are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS249 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler
OLS249
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler OLS249
The OLS249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, which is mounted and coupled in a custom hermetic surface mount technology (SMT) leadless chip carrier (LCC) package. The low input current makes the OLS249 well-suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL) / TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better current transfer ratio (CTR) degradation characteristics due to radiation exposure. Special electrical parametric selections are available upon request.

The OLS249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, which is mounted and coupled in a custom hermetic surface mount technology (SMT) leadless chip carrier (LCC) package.
The low input current makes the OLS249 well-suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transistor Logic (LSTTL) / TTL interfaces.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better current transfer ratio (CTR) degradation characteristics due to radiation exposure. Special electrical parametric selections are available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS249-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS249-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS249-ND
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Buy Now Datasheet
Photocoupler (Optocoupler) - OLS249 - Richardson RFPD
Downers Grove, IL, United States
Photocoupler (Optocoupler)
OLS249
Photocoupler (Optocoupler) OLS249
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD
Product Category Optocouplers Optocouplers Optocouplers
Product Number OLS249 3320-OLS249-ND OLS249
Product Name Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler Transistor, Photovoltaic Output Optoisolators Photocoupler (Optocoupler)
Output Phototransistor Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 863-SI8232AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8233CB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4258-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details