Broadcom Inc. Logic Output Optoisolators HCPL-2430-000E

Description
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1539-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1539-5-ND
Logic Output Optoisolators 516-1539-5-ND
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-2430-000E
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-2430-000E
2-Ch DIP Optocoupler, 3.75kV Isolation, 20Mbps, Totem Pole Product overview: HCPL-2430-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2430-000E can be used for catalog matching and distributor lookup.

2-Ch DIP Optocoupler, 3.75kV Isolation, 20Mbps, Totem Pole Product overview: HCPL-2430-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2430-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2430-000E
High Speed Optocouplers HCPL-2430-000E
High Speed Optocouplers 20MBd 2Ch 4mA

High Speed Optocouplers 20MBd 2Ch 4mA

Buy Now
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 88H7807 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
88H7807
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 88H7807
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:40Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Body Material:2; Common Mode Ratio:1000; Data Rate Max:20Mbps RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:40Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Body Material:2; Common Mode Ratio:1000; Data Rate Max:20Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1539-5-ND 902-HCPL-2430-000E HCPL-2430-000E 88H7807
Product Name Logic Output Optoisolators 3.75kV DIP Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
Input DC DC
Output Push-Pull, Totem Pole TOTEM POLE
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube DIP
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistor Optocoupler - OLI110 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Ceramic Surface Mount for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details