Skyworks Solutions, Inc. Phototransistor Optocoupler OLI110

Description
The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating on the OLI110 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.
Request a Quote Datasheet
Description
The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating on the OLI110 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor Optocoupler - OLI110 - Skyworks Solutions, Inc.
Irvine, CA, United States
Phototransistor Optocoupler
OLI110
Phototransistor Optocoupler OLI110
The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating on the OLI110 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.

The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating on the OLI110 allows the device to withstand normal solvent cleaning operations.
Surface mounting can be accomplished with either conductive epoxies or by reflow soldering.
Special electrical parametric selections are available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLI110-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLI110-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLI110-ND
OPTOISOLATOR 1.5KV 1CH TRANS

OPTOISOLATOR 1.5KV 1CH TRANS

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLI110 3320-OLI110-ND
Product Name Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 4-Lead Ceramic Surface Mount for Hybrid Assembly 4-SMD, No Lead
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details