Broadcom Inc. 3.75kV Signal Isolator and Optocoupler HCPL-2400-300E

Description
High Speed Logic Output Optocoupler, 20Mbps, 3.75kV Isolation, 1-CH, 3-State Product overview: HCPL-2400-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Logic Output Optocoupler, 20Mbps, 3.75kV Isolation, 1-CH, 3-State Product overview: HCPL-2400-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2400-300E
3.75kV Signal Isolator and Optocoupler 902-HCPL-2400-300E
High Speed Logic Output Optocoupler, 20Mbps, 3.75kV Isolation, 1-CH, 3-State Product overview: HCPL-2400-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400-300E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 20Mbps, 3.75kV Isolation, 1-CH, 3-State Product overview: HCPL-2400-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 450834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450834
Optocouplers 450834
Optocoupler (20MBd),HCPL-2400

Optocoupler (20MBd),HCPL-2400

Supplier's Site
Optocouplers - 9225646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225646
Optocouplers 9225646
Optocoupler (20MBd),HCPL-2400

Optocoupler (20MBd),HCPL-2400

Supplier's Site
Optocouplers - 450834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450834P
Optocouplers 450834P
Optocoupler (20MBd),HCPL-2400

Optocoupler (20MBd),HCPL-2400

Supplier's Site
Logic Output Optoisolators - 516-1656-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1656-5-ND
Logic Output Optoisolators 516-1656-5-ND
Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-2400-300E - 873314-HCPL-2400-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2400-300E
873314-HCPL-2400-300E
Optoisolators - Logic Output - HCPL-2400-300E 873314-HCPL-2400-300E
Manufacturer: Broadcom Limited Win Source Part Number: 873314-HCPL-2400-300 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 40MBd Tri-State 3750Vrms Channel 1kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2400 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1656-5, HCPL2400300E

Manufacturer: Broadcom Limited
Win Source Part Number: 873314-HCPL-2400-300E
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 40MBd Tri-State 3750Vrms Channel 1kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-2400
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-1656-5, HCPL2400300E

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2400-300E
High Speed Optocouplers HCPL-2400-300E
High Speed Optocouplers 20MBd 1Ch 4mA

High Speed Optocouplers 20MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2400-300E 450834 450834P 516-1656-5-ND 873314-HCPL-2400-300E HCPL-2400-300E
Product Name 3.75kV Signal Isolator and Optocoupler Optocouplers Optocouplers Logic Output Optoisolators Optoisolators - Logic Output - HCPL-2400-300E High Speed Optocouplers
Input DC DC DC DC
Output 3-STATE Photologic Tri-State
Mounting Option Rail/Tube Surface mount DIP Surface Mount Surface Mount; 8-DIP Gull Wing
Isolation Voltage 3750 volts 3750 volts
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details