Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2400#060

Description
OPTOISO 3.75KV TRI-STATE 8DIP
Description
OPTOISO 3.75KV TRI-STATE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2400#060 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2400#060
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2400#060
OPTOISO 3.75KV TRI-STATE 8DIP

OPTOISO 3.75KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-2400#060
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC5050X - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details