Broadcom Inc. Optoisolators - Logic Output - HCPL-2300#560 HCPL-2300#560

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042593-HCPL-2300#56 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/μs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 40ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 5mA (Typ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042593-HCPL-2300#56 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/μs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 40ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 5mA (Typ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2300#560 - 1042593-HCPL-2300#560 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2300#560
1042593-HCPL-2300#560
Optoisolators - Logic Output - HCPL-2300#560 1042593-HCPL-2300#560
Manufacturer: Broadcom Limited Win Source Part Number: 1042593-HCPL-2300#56 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100V/μs Propagation Delay tpLH / tpHL (Max): 160ns, 200ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 40ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 5mA (Typ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042593-HCPL-2300#560
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 5MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 100V/μs
Propagation Delay tpLH / tpHL (Max): 160ns, 200ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 40ns, 20ns
Channel Output Current: 25mA
Continuous forward current- Max: 5mA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Logic Output Optoisolators - HCPL-2300#560-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2300#560-ND
Logic Output Optoisolators HCPL-2300#560-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-HCPL-2300#560
3.75KV Signal Isolator and Optocoupler 902-HCPL-2300#560
OPTOISO 3.75KV OPEN COLL 8DIP GW Product overview: HCPL-2300#560 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#560 can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 8DIP GW Product overview: HCPL-2300#560 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#560 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2300#560
High Speed Optocouplers HCPL-2300#560
High Speed Optocouplers 8MBd 1Ch 4mA

High Speed Optocouplers 8MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1042593-HCPL-2300#560 HCPL-2300#560-ND 902-HCPL-2300#560 HCPL-2300#560
Product Name Optoisolators - Logic Output - HCPL-2300#560 Logic Output Optoisolators 3.75KV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC; DC DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Surface Mount; 8-DIP Gull Wing Surface Mount Tape & Reel (TR)
Forward Current 5 milliamps 5 milliamps
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDL8033G4BXTMA1DKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.1950 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details