OPTOISO 3.75KV OPEN COLL 8DIP GW Product overview: HCPL-2300#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#300 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 8MBd 1Ch 4mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2300#300 | 516-1069-5-ND | HCPL-2300#300 |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Mounting Option | Tube | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Package Type | 8-SMD, Gull Wing |