Manufacturer: Broadcom Limited
Win Source Part Number: 1042591-HCPL-2232-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 30ns, 7ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
2-Ch Optocoupler, 3.75kV, 5Mbps, Totem Pole, SMD Product overview: HCPL-2232-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2232-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 3.75KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 5MBd 2Ch 1.8mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042591-HCPL-2232-500E | 516-2705-6-ND | 902-HCPL-2232-500E | 71AC2984 | HCPL-2232-500E |
| Product Name | Optoisolators - Logic Output - HCPL-2232-500E | Logic Output Optoisolators | SMD 3.75kV Signal Isolator and Optocoupler | Optocoupler, Digital, 3.75Kv, Smdip-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC; DC | DC | DC | ||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | TOTEM POLE | ||
| Mounting Option | Surface Mount; 8-DIP Gull Wing | Surface Mount | Tape and Reel | Surface Mount DIP | |
| Forward Current | 10 milliamps | 10 milliamps | |||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |