2-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP-8 Product overview: HCPL-2231-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2231-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-2231-000E Optocoupler
Broadcom HCPL-2231-000E Optocoupler
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP
BROADCOM LIMITED - HCPL-2231-000E - OPTOCOUPLER, DUAL, 3.75, SCH. TRIG,
High Speed Optocouplers 5MBd 2Ch 1.8mA
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1K; Data Rate Max:5Mbps; Forward Voltage:1.5VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2231-000E | 8400004 | 8400004P | 516-1582-5-ND | 107-HCPL-2231-000E | HCPL-2231-000E | 88H7801 |
| Product Name | 3.75kV DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | BROADCOM LIMITED - HCPL-2231-000E - OPTOCOUPLER, DUAL, 3.75, SCH. TRIG, | High Speed Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC; DC | ||||
| Output | TOTEM POLE | Logic gate | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Mounting Option | Rail/Tube | Through hole | DIP | Through Hole | 8-DIP (0.300, 7.62mm) | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | ||||
| Approvals | RoHS Compliant | RoHS Compliant | CSA, UL |