Broadcom Inc. Logic Output Optoisolators HCPL-2211-560E

Description
OPTOISO 3.75KV PUSH PULL 8-DIP
Request a Quote Datasheet
Description
OPTOISO 3.75KV PUSH PULL 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-HCPL-2211-560ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2211-560ECT-ND
Logic Output Optoisolators 516-HCPL-2211-560ECT-ND
OPTOISO 3.75KV PUSH PULL 8-DIP

OPTOISO 3.75KV PUSH PULL 8-DIP

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2211-560ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2211-560ETR-ND
Logic Output Optoisolators 516-HCPL-2211-560ETR-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2211-560EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2211-560EDKR-ND
Logic Output Optoisolators 516-HCPL-2211-560EDKR-ND
OPTOISO 3.75KV PUSH PULL 8-DIP

OPTOISO 3.75KV PUSH PULL 8-DIP

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-2211-560E - 775683-HCPL-2211-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2211-560E
775683-HCPL-2211-560E
Optoisolators - Logic Output - HCPL-2211-560E 775683-HCPL-2211-560E
Manufacturer: Broadcom Limited Win Source Part Number: 775683-HCPL-2211-560 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 30ns, 7ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2211 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Alternative Parts (Cross-Reference): SFH6701-X009T; SFH6701-X007; SFH6711-X007; SFH6701-X009; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775683-HCPL-2211-560E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 30ns, 7ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2211
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Alternative Parts (Cross-Reference): SFH6701-X009T; SFH6701-X007; SFH6711-X007; SFH6701-X009;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2211-560E
High Speed Optocouplers HCPL-2211-560E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-2211-560ECT-ND 775683-HCPL-2211-560E HCPL-2211-560E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL-2211-560E High Speed Optocouplers
Input DC DC; DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3251MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details