Broadcom Inc. Logic Output Optoisolators HCPL-2202-300E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-2202-300E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2202-300E-ND
Logic Output Optoisolators HCPL-2202-300E-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2202-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2202-300E
5Mbps Optocoupler, 3.75kV Isolation, Surface Mount, 1-Ch Product overview: HCPL-2202-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202-300E can be used for catalog matching and distributor lookup.

5Mbps Optocoupler, 3.75kV Isolation, Surface Mount, 1-Ch Product overview: HCPL-2202-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-2202-300E - 775682-HCPL-2202-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2202-300E
775682-HCPL-2202-300E
Optoisolators - Logic Output - HCPL-2202-300E 775682-HCPL-2202-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775682-HCPL-2202-300 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 30ns, 7ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2202 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Alternative Parts (Cross-Reference): SFH6702-X007; SFH6702-X009; SFH6712-X007; SFH6702-X009T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775682-HCPL-2202-300E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 30ns, 7ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2202
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Alternative Parts (Cross-Reference): SFH6702-X007; SFH6702-X009; SFH6712-X007; SFH6702-X009T;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2202-300E
High Speed Optocouplers HCPL-2202-300E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2202-300E-ND 902-HCPL-2202-300E 775682-HCPL-2202-300E HCPL-2202-300E
Product Name Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-2202-300E High Speed Optocouplers
Input DC DC DC; DC
Output Push-Pull, Totem Pole TOTEM POLE Push-Pull, Totem Pole
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube Surface Mount
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI30R12HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details