Manufacturer: Broadcom Limited
Win Source Part Number: 873311-HCPL-2202-060
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-2202
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
5Mbps Optocoupler, 3.75kV Isolation, Totem Pole, PDIP-8 Product overview: HCPL-2202-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202-060E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
High Speed Optocouplers 5MBd 1Ch 1.6mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 873311-HCPL-2202-060E | 902-HCPL-2202-060E | HCPL-2202-060E-ND | HCPL-2202-060E |
| Product Name | Optoisolators - Logic Output - HCPL-2202-060E | 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Mounting Option | 8-DIP | Rail/Tube | Through Hole | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Input | DC | DC | ||
| Output | TOTEM POLE | Push-Pull, Totem Pole | ||
| Isolation Voltage | 3750 volts | 3750 volts |