Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, PDIP Product overview: HCPL-2202-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 5MBd 1Ch 1.6mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-2202-000E-ND | 902-HCPL-2202-000E | HCPL-2202-000E |
| Product Name | Logic Output Optoisolators | 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Push-Pull, Totem Pole | TOTEM POLE | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Rail/Tube | |
| Forward Current | 10 milliamps |