Broadcom Inc. SMD 3.75kV Signal Isolator and Optocoupler HCPL-2200-500E

Description
1-Ch Optocoupler, 5Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 5Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2200-500E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2200-500E
1-Ch Optocoupler, 5Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-2200-500E - 1042580-HCPL-2200-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2200-500E
1042580-HCPL-2200-500E
Optoisolators - Logic Output - HCPL-2200-500E 1042580-HCPL-2200-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042580-HCPL-2200-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 55ns, 15ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042580-HCPL-2200-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 2.5MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 55ns, 15ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2200-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2200-500ETR-ND
Logic Output Optoisolators 516-HCPL-2200-500ETR-ND
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2200-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2200-500ECT-ND
Logic Output Optoisolators 516-HCPL-2200-500ECT-ND
OPTOISO 3.75KV TRI STATE 8-DIP

OPTOISO 3.75KV TRI STATE 8-DIP

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2200-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2200-500EDKR-ND
Logic Output Optoisolators 516-HCPL-2200-500EDKR-ND
OPTOISO 3.75KV TRI STATE 8-DIP

OPTOISO 3.75KV TRI STATE 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2200-500E
High Speed Optocouplers HCPL-2200-500E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 52M7952 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
52M7952
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 52M7952
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:2.5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:2.5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2200-500E 1042580-HCPL-2200-500E 516-HCPL-2200-500ETR-ND HCPL-2200-500E 52M7952
Product Name SMD 3.75kV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-2200-500E Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
Input DC DC; DC DC 5mA
Output 3-STATE Tri-State Tri-State
Mounting Option Tape and Reel Surface Mount; 8-DIP Gull Wing Surface Mount Surface Mount DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details