Broadcom Inc. Hermetically Sealed, Dual Channel Line Receiver Optocouplers HCPL-193K

Description
The HCPL-193K is a two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads and various lead forms are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89572. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each unit contains two independent channels, consisting of a GaAsP light emitting diode, an input current regulator, and an integrated high gain photon detector. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 12.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/micro-second. DC specifications are compatible with TTL logic and are guaranteed from -55 degrees C to 125 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 10 mA will sink a six gate fan-out (TTL) at the output with a typical propagation delay from input to output of only 45 nsec.
Request a Quote Datasheet
Description
The HCPL-193K is a two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads and various lead forms are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89572. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each unit contains two independent channels, consisting of a GaAsP light emitting diode, an input current regulator, and an integrated high gain photon detector. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 12.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/micro-second. DC specifications are compatible with TTL logic and are guaranteed from -55 degrees C to 125 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 10 mA will sink a six gate fan-out (TTL) at the output with a typical propagation delay from input to output of only 45 nsec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Dual Channel Line Receiver Optocouplers - HCPL-193K - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers
HCPL-193K
Hermetically Sealed, Dual Channel Line Receiver Optocouplers HCPL-193K
The HCPL-193K is a two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads and various lead forms are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89572. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each unit contains two independent channels, consisting of a GaAsP light emitting diode, an input current regulator, and an integrated high gain photon detector. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 12.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/micro-second. DC specifications are compatible with TTL logic and are guaranteed from -55 degrees C to 125 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 10 mA will sink a six gate fan-out (TTL) at the output with a typical propagation delay from input to output of only 45 nsec.

The HCPL-193K is a two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads and various lead forms are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89572. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each unit contains two independent channels, consisting of a GaAsP light emitting diode, an input current regulator, and an integrated high gain photon detector. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 12.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/micro-second. DC specifications are compatible with TTL logic and are guaranteed from -55 degrees C to 125 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 10 mA will sink a six gate fan-out (TTL) at the output with a typical propagation delay from input to output of only 45 nsec.

Supplier's Site
Logic Output Optoisolators - HCPL-193K-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-193K-ND
Logic Output Optoisolators HCPL-193K-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-193K
High Speed Optocouplers HCPL-193K
High Speed Optocouplers 10MBd 2Ch 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 2Ch 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-193K HCPL-193K-ND HCPL-193K
Product Name Hermetically Sealed, Dual Channel Line Receiver Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details