Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-181-06DE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4264-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4264-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4264-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4264-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4264-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4264-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4264-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4264-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4264-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06DE - 1042577-HCPL-181-06DE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06DE
1042577-HCPL-181-06DE
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06DE 1042577-HCPL-181-06DE
Manufacturer: Broadcom Limited Win Source Part Number: 1042577-HCPL-181-06D E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 300% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): HMA121F; IS181GB; HCPL-181-06DE; HCPL-181-000E; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042577-HCPL-181-06DE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 300% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): HMA121F; IS181GB; HCPL-181-06DE; HCPL-181-000E;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-181-06DE
Transistor Output Optocouplers HCPL-181-06DE
Transistor Output Optocouplers 3750 Vrms 0.2mA

Transistor Output Optocouplers 3750 Vrms 0.2mA

Buy Now Datasheet
Transistor Output Optocoupler, 1, 3.75 Kv, 300 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4721 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 3.75 Kv, 300 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4721
Transistor Output Optocoupler, 1, 3.75 Kv, 300 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4721
Transistor Output Optocoupler, 1, 3.75 kV, 300 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 3.75 kV, 300 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3.75Kv, Soic; No. Of Channels Broadcom - 13M5075 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Soic; No. Of Channels Broadcom
13M5075
Optocoupler, Transistor, 3.75Kv, Soic; No. Of Channels Broadcom 13M5075
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4264-2-ND 1042577-HCPL-181-06DE HCPL-181-06DE 58Y4721 13M5075
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06DE Transistor Output Optocouplers Transistor Output Optocoupler, 1, 3.75 Kv, 300 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom Optocoupler, Transistor, 3.75Kv, Soic; No. Of Channels Broadcom
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details