Broadcom Inc. Isolators - Digital Isolators HCPL-092J-500

Description
DGTL ISO 2500VRMS 4CH GP 16SOIC
Description
DGTL ISO 2500VRMS 4CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
HCPL-092J-500
Isolators - Digital Isolators HCPL-092J-500
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-092J-500
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details