OPTOCOUPLER; No. of Channels:4 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; ProductRoHS Compliant: Yes
Digital Isolators Digital Isolator 100MBd
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 58Y4712 | HCPL-092J-000E |
| Product Name | Optocoupler; No. Of Channels Broadcom | Digital Isolators |
| Supply Voltage | Other; 3V | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Package Type | WSOIC | SOIC-Narrow-16 |