Broadcom Inc. Digital Isolators HCPL-090J-000E

Description
Digital Isolators Digital Isolator 100MBd
Datasheet
Description
Digital Isolators Digital Isolator 100MBd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
HCPL-090J-000E
Digital Isolators HCPL-090J-000E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet
Digital Isolator, 4Ch, -40 To 100Deg C; No. Of Channels Broadcom - 58Y4708 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, -40 To 100Deg C; No. Of Channels Broadcom
58Y4708
Digital Isolator, 4Ch, -40 To 100Deg C; No. Of Channels Broadcom 58Y4708
DIGITAL ISOLATOR, 4CH, -40 TO 100DEG C; No. of Channels:4 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, -40 TO 100DEG C; No. of Channels:4 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number HCPL-090J-000E 58Y4708
Product Name Digital Isolators Digital Isolator, 4Ch, -40 To 100Deg C; No. Of Channels Broadcom
Features RoHS RoHS
Package Type SOIC-Narrow-16 SOIC
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details