Broadcom Inc. Interface - Interface - Specialized - HCPL-0872-500E HCPL-0872-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873309-HCPL-0872-500 E Features: Digital Interface Interface 16-SO Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL-0872 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873309-HCPL-0872-500 E Features: Digital Interface Interface 16-SO Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL-0872 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HCPL-0872-500E - 873309-HCPL-0872-500E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HCPL-0872-500E
873309-HCPL-0872-500E
Interface - Interface - Specialized - HCPL-0872-500E 873309-HCPL-0872-500E
Manufacturer: Broadcom Limited Win Source Part Number: 873309-HCPL-0872-500 E Features: Digital Interface Interface 16-SO Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL-0872 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873309-HCPL-0872-500E
Features: Digital Interface Interface 16-SO
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCPL-0872
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
HCPL-0872-500E
Interface - Specialized HCPL-0872-500E
IC INTERFACE SPECIALIZED 16SO

IC INTERFACE SPECIALIZED 16SO

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HCPL-0872-500E
Integrated Circuits (ICs) - Interface - Specialized HCPL-0872-500E
IC INTERFACE SPECIALIZED 16SO

IC INTERFACE SPECIALIZED 16SO

Supplier's Site
Specialized - HCPL-0872-500E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HCPL-0872-500E
Specialized HCPL-0872-500E
Digital Interface Interface 16-SO

Digital Interface Interface 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 873309-HCPL-0872-500E HCPL-0872-500E HCPL-0872-500E HCPL-0872-500E
Product Name Interface - Interface - Specialized - HCPL-0872-500E Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers