Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-073L-060E HCPL-073L-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 731141-HCPL-073L-060 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 731141-HCPL-073L-060 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L-060E - 731141-HCPL-073L-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L-060E
731141-HCPL-073L-060E
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L-060E 731141-HCPL-073L-060E
Manufacturer: Broadcom Limited Win Source Part Number: 731141-HCPL-073L-060 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 731141-HCPL-073L-060E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 50μs
Voltage - Forward (Vf): 1.5V

Buy Now
Transistor, Photovoltaic Output Optoisolators - HCPL-073L-060E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-073L-060E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-073L-060E-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-073L-060E
High Speed Optocouplers HCPL-073L-060E
High Speed Optocouplers 100kBd 2Ch 230mA

High Speed Optocouplers 100kBd 2Ch 230mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 731141-HCPL-073L-060E HCPL-073L-060E-ND HCPL-073L-060E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-073L-060E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details