Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-073A-500E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4203-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4203-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4203-2-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4203-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4203-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4203-1-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4203-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4203-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4203-6-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-500E - 1042566-HCPL-073A-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-500E
1042566-HCPL-073A-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-500E 1042566-HCPL-073A-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042566-HCPL-073A-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Minimum DC Current Transfer Ratio: 600% @ 500μA Maximum DC Current Transfer Ratio: 8000% @ 500μA Switching Turn-On and Turn-Off Time: 3μs, 34μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1042566-HCPL-073A-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 600% @ 500μA
Maximum DC Current Transfer Ratio: 8000% @ 500μA
Switching Turn-On and Turn-Off Time: 3μs, 34μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 5mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Optocoupler, Darlington, 3.75Kv, Soic-8 Rohs Compliant Broadcom - 25AK0694 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Soic-8 Rohs Compliant Broadcom
25AK0694
Optocoupler, Darlington, 3.75Kv, Soic-8 Rohs Compliant Broadcom 25AK0694
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-073A-500E
High Speed Optocouplers HCPL-073A-500E
High Speed Optocouplers 100kBd 2Ch 230mA

High Speed Optocouplers 100kBd 2Ch 230mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4203-2-ND 1042566-HCPL-073A-500E 25AK0694 HCPL-073A-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-500E Optocoupler, Darlington, 3.75Kv, Soic-8 Rohs Compliant Broadcom High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details