Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0731-000E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1642-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1642-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1642-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-0731-000E - 1042562-HCPL-0731-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0731-000E
1042562-HCPL-0731-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0731-000E 1042562-HCPL-0731-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042562-HCPL-0731-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.4V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 100mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Minimum DC Current Transfer Ratio: 500% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 5μs, 10μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 12mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1042562-HCPL-0731-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 100mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 5μs, 10μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 12mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom - 97K0984 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom
97K0984
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom 97K0984
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0731-000E
High Speed Optocouplers HCPL-0731-000E
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1642-5-ND 1042562-HCPL-0731-000E 97K0984 HCPL-0731-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-0731-000E Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990446 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details