Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 775674-HCPL-0730-500
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-0730
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 12mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): HCPL0730_Q; HCPL0730_NL; HCPL0730R1_Q; FOD073LR2_Q;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V; Product RoHS Compliant: Yes
High Speed Optocouplers 100kBd 2Ch 0.5mA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4202-2-ND | 775674-HCPL-0730-500E | 29AH5790 | HCPL-0730-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL-0730-500E | Optocoupler, Darlington, 2-Ch, 3.75Kv; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount | SOIC |