Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-0723-500

Description
OPTOISO 3.75KV PUSH PULL 8SO
Description
OPTOISO 3.75KV PUSH PULL 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0723-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0723-500
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0723-500
OPTOISO 3.75KV PUSH PULL 8SO

OPTOISO 3.75KV PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-0723-500
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details