Broadcom Inc. 40 ns Propagation Delay, CMOS Optocouplers HCPL-0721

Description
Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 ns Propagation Delay, CMOS Optocouplers - HCPL-0721 - Broadcom Inc.
San Jose, CA, USA
40 ns Propagation Delay, CMOS Optocouplers
HCPL-0721
40 ns Propagation Delay, CMOS Optocouplers HCPL-0721
Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.

Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility.

Basic building blocks of the HCPL-0721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0721
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0721
1-Ch 3.75kV Optocoupler, 25Mbps, Push-Pull, SOIC Product overview: HCPL-0721 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0721 can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, 25Mbps, Push-Pull, SOIC Product overview: HCPL-0721 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0721 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-1111-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1111-5-ND
Logic Output Optoisolators 516-1111-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom - 18J4801 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom
18J4801
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom 18J4801
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10000V/µs; External Depth:3.2mm; External Length / RoHS Compliant: No

OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10000V/µs; External Depth:3.2mm; External Length / RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0721
High Speed Optocouplers HCPL-0721
High Speed Optocouplers 25MBd 1Ch 150mA

High Speed Optocouplers 25MBd 1Ch 150mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-0721 902-HCPL-0721 516-1111-5-ND 18J4801 HCPL-0721
Product Name 40 ns Propagation Delay, CMOS Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC Logic
Output Photodiode PUSH-PULL Push-Pull, Totem Pole
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Flatpack Rail/Tube Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details