Broadcom Inc. Logic Output Optoisolators HCPL-0721-500E

Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3700-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3700-1-ND
Logic Output Optoisolators 516-3700-1-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-3700-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3700-2-ND
Logic Output Optoisolators 516-3700-2-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-3700-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3700-6-ND
Logic Output Optoisolators 516-3700-6-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
902-HCPL-0721-500E
SOIC Signal Isolator and Optocoupler 902-HCPL-0721-500E
High Speed Logic Output Optocoupler, 25Mbps, 1-CH, SOIC, Push-Pull Product overview: HCPL-0721-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0721-500E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 25Mbps, 1-CH, SOIC, Push-Pull Product overview: HCPL-0721-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0721-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom - 58Y4705 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
58Y4705
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom 58Y4705
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Data Rate:25Mbaud; No. of Chann RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Data Rate:25Mbaud; No. of Chann RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom - 58Y4704 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
58Y4704
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom 58Y4704
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0721-500E
High Speed Optocouplers HCPL-0721-500E
High Speed Optocouplers 25MBd 1Ch 150mA

High Speed Optocouplers 25MBd 1Ch 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3700-1-ND 902-HCPL-0721-500E 58Y4705 HCPL-0721-500E
Product Name Logic Output Optoisolators SOIC Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom High Speed Optocouplers
Input Logic
Output Push-Pull, Totem Pole PUSH-PULL
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details