OPTOISO 3.75KV PUSH PULL 8SO Product overview: HCPL-0721#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0721#500 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
High Speed Optocouplers 25MBd 1Ch 150mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0721#500 | HCPL-0721#500-ND | HCPL-0721#500 |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Output | PUSH-PULL | Push-Pull, Totem Pole | |
| Mounting Option | Tape and Reel | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Input | Logic |