Broadcom HCPL-0720-000E Optocoupler
Broadcom HCPL-0720-000E Optocoupler
Broadcom HCPL-0720-000E Optocoupler
Manufacturer: Broadcom Limited
Win Source Part Number: 1042555-HCPL-0720-00
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 9ns, 8ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
High Speed Logic Optocoupler, 25Mbps, 3.75kV Isolation, 1-CH, SOIC Product overview: HCPL-0720-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 25MBd 1Ch 150mA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4965440 | 4965440P | 1042555-HCPL-0720-000E | 902-HCPL-0720-000E | 516-1534-5-ND | 38K1838 | HCPL-0720-000E |
| Product Name | Optocouplers | Optocouplers | Optoisolators - Logic Output - HCPL-0720-000E | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | Logic | Logic | |||
| Output | Phototransistor; Transistor | Push-Pull, Totem Pole | PUSH-PULL | Push-Pull, Totem Pole | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | SOIC | Surface Mount; 8-SO | Rail/Tube | Surface Mount | SOIC | |
| Rise Time | 0.0090 µs | 0.0090 µs | 0.0090 µs | 0.0090 µs |