Broadcom Inc. Logic Output Optoisolators HCPL-0710-000E

Description
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1705-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1705-5-ND
Logic Output Optoisolators 516-1705-5-ND
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocouplers - 242542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
242542
Optocouplers 242542
Broadcom HCPL-0710-000E Optocoupler

Broadcom HCPL-0710-000E Optocoupler

Supplier's Site
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-0710-000E
3.75kV Signal Isolator and Optocoupler 902-HCPL-0710-000E
1-Ch Optocoupler, 3.75kV Isolation, Push-Pull, SOP-8 Product overview: HCPL-0710-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, Push-Pull, SOP-8 Product overview: HCPL-0710-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 88H7792 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
88H7792
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 88H7792
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10000; Common Mode Voltage Vcm:1000V; Data Rate Max:12.5Mbps RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10000; Common Mode Voltage Vcm:1000V; Data Rate Max:12.5Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0710-000E
High Speed Optocouplers HCPL-0710-000E
High Speed Optocouplers 1Ch 150mA 600mW

High Speed Optocouplers 1Ch 150mA 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1705-5-ND 242542 902-HCPL-0710-000E 88H7792 HCPL-0710-000E
Product Name Logic Output Optoisolators Optocouplers 3.75kV Signal Isolator and Optocoupler Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom High Speed Optocouplers
Input Logic DC
Output Push-Pull, Totem Pole PUSH-PULL
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tubular Rail/Tube SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1401HAXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234AB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details