Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Broadcom HCPL-070A-000E Optocoupler
Broadcom HCPL-070A-000E Optocoupler
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:5mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1638-5-ND | 450828P | 9225637 | 38K1835 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Input | DC | DC | DC | |
| Output | Photodarlington | Photodarlington; Darlington | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC | Surface mount | SOIC |
| Isolation Voltage | 3750 volts | 3750 volts |