Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
60mA 3.75kV 1 1.4V SO-8 Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes
OPTOCOUPLER, PHOTODARLINGTON, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes
High Speed Optocouplers 100kBd 1Ch 0.5mA
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1488-1-ND | HCPL-0701-500E | 58Y4699 | HCPL-0701-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | |||
| Output | Photodarlington | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC |