Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-SO Tall
2-CH Optocoupler, 10Mbps, SOIC, 3.75kV Isolation Product overview: HCPL-063N#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063N#500 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 775669-HCPL-063N#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 42ns, 12ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-063N
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCPL-063N-500E; HCPL-063N-50GE; HCPL-063N#500E;
Introduction Date: February 08, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
High Speed Optocouplers 10MBd 2Ch 3mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-063N#500-ND | 902-HCPL-063N#500 | 775669-HCPL-063N#500 | HCPL-063N#500 |
| Product Name | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-063N#500 | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | |
| Forward Current | 10 milliamps |