Manufacturer: Broadcom Limited
Win Source Part Number: 1179029-HCPL-063L-56
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.5V
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
OPTOISO 3.75KV 2CH OPEN COLL 8SO
OPTOISO 3.75KV 2CH OPEN COLL 8SO
2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SOIC Product overview: HCPL-063L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063L-560E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 15MBd 2Ch 5mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1179029-HCPL-063L-560E | 516-HCPL-063L-560ETR-ND | 902-HCPL-063L-560E | HCPL-063L-560E |
| Product Name | Optoisolators - Logic Output - HCPL-063L-560E | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Rise Time | 0.0240 µs | 0.0240 µs |