Skyworks Solutions, Inc. Hermetic Surface Mount High-speed Optocoupler OLS300

Description
The OLS300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLS300 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The OLS300’s device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet
Description
The OLS300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLS300 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The OLS300’s device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount High-speed Optocoupler - OLS300 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount High-speed Optocoupler
OLS300
Hermetic Surface Mount High-speed Optocoupler OLS300
The OLS300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLS300 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The OLS300’s device mounting is achieved with reflow soldering or conductive epoxies.

The OLS300 is suitable for interfacing Transistor-Transistor Logic (TTL) to Low Power Schottky Transistor-Transistor Logic (LSTTL), or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLS300 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance.
The OLS300’s device mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS300-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS300-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS300-ND
Optoisolator Transistor Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Optoisolator Transistor Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLS300 3320-OLS300-ND
Product Name Hermetic Surface Mount High-speed Optocoupler Transistor, Photovoltaic Output Optoisolators
Package Type 6-Lead Hermetic Ceramic LCC 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8234BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-1907-5-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4912-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details