Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-063L-560

Description
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Description
OPTOISO 3.75KV 2CH OPEN COLL 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-063L-560 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-063L-560
Isolators - Optoisolators - Logic Output Optoisolators HCPL-063L-560
OPTOISO 3.75KV 2CH OPEN COLL 8SO

OPTOISO 3.75KV 2CH OPEN COLL 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-063L-560
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details