Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-SO Tall
2-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOIC Product overview: HCPL-063A-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063A-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1042541-HCPL-063A-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Family Name: HCPL-063A
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 42ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Alternative Parts (Cross-Reference): HCPL-063A-500; HCPL-063A#500; HCPL-063AE;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
High Speed Optocouplers 10MBd 2Ch 3mA
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2475-2-ND | 1743657 | 902-HCPL-063A-500E | 1042541-HCPL-063A-500E | HCPL-063A-500E | 58Y4689 |
| Product Name | Logic Output Optoisolators | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-063A-500E | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Input | DC | AC; DC | DC | DC; DC | ||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | Open Collector, Schottky Clamped | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | Tape and Reel | Surface Mount; 8-SO Tall | SOIC | |
| Forward Current | 10 milliamps | 10 milliamps |