10Mbps Optocoupler, 3.75kV Isolation, SOIC, 1-Ch, Unidirectional Product overview: HCPL-0611-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0611-560E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 920038-HCPL-0611-560
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL-0611
Categories: Isolators
Case / Package: 8-SO Tall
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOISOLTR 3.75KV OPEN COLL 8-SO
OPTOISOLTR 3.75KV OPEN COLL 8-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
High Speed Optocouplers 10MBd 1Ch 5mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0611-560E | 920038-HCPL-0611-560E | 516-HCPL-0611-560ECT-ND | HCPL-0611-560E |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-0611-560E | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount; 8-SO Tall | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output | Open Collector, Schottky Clamped |