Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-060L-560

Description
OPTOISO 3.75KV OPN COLLECTOR 8SO
Description
OPTOISO 3.75KV OPN COLLECTOR 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-060L-560 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-060L-560
Isolators - Optoisolators - Logic Output Optoisolators HCPL-060L-560
OPTOISO 3.75KV OPN COLLECTOR 8SO

OPTOISO 3.75KV OPN COLLECTOR 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-060L-560
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details