Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-0453-060E HCPL-0453-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813385-HCPL-0453-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% at 16mA Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813385-HCPL-0453-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% at 16mA Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-0453-060E - 813385-HCPL-0453-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0453-060E
813385-HCPL-0453-060E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0453-060E 813385-HCPL-0453-060E
Manufacturer: Broadcom Limited Win Source Part Number: 813385-HCPL-0453-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% at 16mA Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 813385-HCPL-0453-060E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 15% at 16mA
Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 25mA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 813385-HCPL-0453-060E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-0453-060E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R050M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers