Skyworks Solutions, Inc. Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLS049

Description
The OLS049 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, 4-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler, but with better CTR degradation characteristics due to radiation exposure. The OLS049 has 100 percent high reliability screened parts available. The device mounting for the OLS049 is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet
Description
The OLS049 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, 4-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler, but with better CTR degradation characteristics due to radiation exposure. The OLS049 has 100 percent high reliability screened parts available. The device mounting for the OLS049 is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS049 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler
OLS049
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLS049
The OLS049 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, 4-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler, but with better CTR degradation characteristics due to radiation exposure. The OLS049 has 100 percent high reliability screened parts available. The device mounting for the OLS049 is achieved with reflow soldering or conductive epoxies.

The OLS049 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, 4-pin leadless chip carrier (LCC) package.
Electrical parameters are similar to the JEDEC registered 4N49U optocoupler, but with better CTR degradation characteristics due to radiation exposure. The OLS049 has 100 percent high reliability screened parts available.
The device mounting for the OLS049 is achieved with reflow soldering or conductive epoxies.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS049-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS049-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS049-ND
OPTOISOLTR 1KV 1CH TRANS 4-CLCC

OPTOISOLTR 1KV 1CH TRANS 4-CLCC

Buy Now Datasheet
Photocoupler (Optocoupler) - OLS049 - Richardson RFPD
Downers Grove, IL, United States
Photocoupler (Optocoupler)
OLS049
Photocoupler (Optocoupler) OLS049
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD
Product Category Optocouplers Optocouplers Optocouplers
Product Number OLS049 3320-OLS049-ND OLS049
Product Name Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler Transistor, Photovoltaic Output Optoisolators Photocoupler (Optocoupler)
Output Phototransistor Phototransistor
Package Type 4-Lead Hermetic Ceramic LCC 4-CLCC
Isolation Voltage 1000 volts 1000 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8232AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8232BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8234AB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8230BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details