The HCNW4506 is an optocoupler with an AlGaAs LED and integrated high-gain photo detector, designed for isolated IGBT/MOSFET gate drive applications in industrial inverters and motor drives. It is packaged in an 8-pin widebody surface-mount configuration, with a maximum operating temperature of 100°C. The device provides a maximum isolation voltage of 5000 V rms for 1 minute and a maximum working insulation voltage of 1414 V peak. It achieves a minimum common mode transient immunity of 15 kV/μs and a maximum propagation delay difference of 450 ns. Compliance includes UL 1577, CSA, and VDE 0884 safety approvals.
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:1000000; CMR:15000V/µs; Current Transfer Ratio RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 14J0812 |
| Product Name | Optocoupler, Transistor O/p; No. Of Channels Broadcom |
| Transistor Type | Optocoupler, Transistor O/p; No. Of Channels Broadcom |