Broadcom Inc. 16mA 700mW Bipolar Transistor HCNW4502#500

Description
High Speed Optocouplers 1Ch 16mA 700mW Product overview: HCNW4502#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, 700mW. Search-friendly keywords include transistor, BJT, switching, amplification, 16mA, 700mW, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW4502#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 1Ch 16mA 700mW Product overview: HCNW4502#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, 700mW. Search-friendly keywords include transistor, BJT, switching, amplification, 16mA, 700mW, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW4502#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16mA 700mW Bipolar Transistor
903-HCNW4502#500
16mA 700mW Bipolar Transistor 903-HCNW4502#500
High Speed Optocouplers 1Ch 16mA 700mW Product overview: HCNW4502#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, 700mW. Search-friendly keywords include transistor, BJT, switching, amplification, 16mA, 700mW, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW4502#500 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 1Ch 16mA 700mW Product overview: HCNW4502#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, 700mW. Search-friendly keywords include transistor, BJT, switching, amplification, 16mA, 700mW, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW4502#500 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCNW4502#500 - 775652-HCNW4502#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW4502#500
775652-HCNW4502#500
Optoisolators - Transistor, Photovoltaic Output - HCNW4502#500 775652-HCNW4502#500
Manufacturer: Broadcom Limited Win Source Part Number: 775652-HCNW4502#500 Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.68V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Family Name: HCNW4502 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Alternative Parts (Cross-Reference): PS8601L-V-E4; PS8601L-V-A; PS8602L2-V-E4; PC957L0YIP0F; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 775652-HCNW4502#500
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.68V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum)
Family Name: HCNW4502
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 16mA
Alternative Parts (Cross-Reference): PS8601L-V-E4; PS8601L-V-A; PS8602L2-V-E4; PC957L0YIP0F;
Introduction Date: November 25, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCNW4502#500 775652-HCNW4502#500
Product Name 16mA 700mW Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCNW4502#500
IC(max) 8 milliamps
PD 100 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data