Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCNW138 HCNW138

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178995-HCNW138 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 70μs Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178995-HCNW138 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 70μs Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCNW138 - 1178995-HCNW138 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW138
1178995-HCNW138
Optoisolators - Transistor, Photovoltaic Output - HCNW138 1178995-HCNW138
Manufacturer: Broadcom Limited Win Source Part Number: 1178995-HCNW138 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 70μs Voltage - Forward (Vf): 1.45V

Manufacturer: Broadcom Limited
Win Source Part Number: 1178995-HCNW138
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 11μs, 70μs
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1178995-HCNW138
Product Name Optoisolators - Transistor, Photovoltaic Output - HCNW138
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 42638099 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers