Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCNW138-500E HCNW138-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042481-HCNW138-500E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 11μs, 70μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042481-HCNW138-500E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 11μs, 70μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCNW138-500E - 1042481-HCNW138-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW138-500E
1042481-HCNW138-500E
Optoisolators - Transistor, Photovoltaic Output - HCNW138-500E 1042481-HCNW138-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042481-HCNW138-500E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 11μs, 70μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1042481-HCNW138-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 11μs, 70μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042481-HCNW138-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCNW138-500E
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBF170R450M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Darlington Pairs - 154986P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT223; SOT-223
View Details