The HCNR200 is a high-linearity analog optocoupler consisting of an AlGaAs LED and two matched photodiodes in an 8-pin DIP package with 0.400-inch pin spacing. It provides analog signal isolation with a transfer gain (K3) of ±15%, a temperature coefficient of 65 ppm/°C, and a bandwidth exceeding 1 MHz. It achieves 0.01% nonlinearity and is rated for 5 kV rms isolation for 1 minute per UL 1577, with additional approvals including CSA and IEC/EN/DIN EN 60747-5-5. The device supports operation from -55°C to +100°C and is not AEC-Q100 qualified, making it unsuitable for automotive applications.
Optoelectronic Device, 0.4 INCH, DIP-8 Product overview: HCNR200 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200 |
| Product Name | DIP Bipolar Transistor |
| PD | 60 milliwatts |